Vishay Intertechnology, Inc. RES 27.4 OHM 1/2W 0.1% AXIAL CMF5527R400BEEA

Description
RES 27.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.4ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 1/2W 0.1% AXIAL - CMF5527R400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/2W 0.1% AXIAL
CMF5527R400BEEA
RES 27.4 OHM 1/2W 0.1% AXIAL CMF5527R400BEEA
RES 27.4ohm 1/2W 0.1% AXIAL

RES 27.4ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R400BEEA-ND
Through Hole Resistors CMF5527R400BEEA-ND
27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4 .1% T-9 Ea E3 Vishay - 68P5041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4 .1% T-9 Ea E3 Vishay
68P5041
Cmf-55 27.4 .1% T-9 Ea E3 Vishay 68P5041
CMF-55 27.4 .1% T-9 EA e3

CMF-55 27.4 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R400BEEA CMF5527R400BEEA-ND 68P5041
Product Name RES 27.4 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 27.4 .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details