Vishay Intertechnology, Inc. RES 27.1 OHM 1/2W 1% AXIAL CMF5527R100FKR6

Description
RES 27.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1 OHM 1/2W 1% AXIAL - CMF5527R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/2W 1% AXIAL
CMF5527R100FKR6
RES 27.1 OHM 1/2W 1% AXIAL CMF5527R100FKR6
RES 27.1ohm 1/2W 1% AXIAL

RES 27.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R100FKR6-ND
Through Hole Resistors CMF5527R100FKR6-ND
27.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 27.1 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2069 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 27.1 Ohm, +/1 Percent, 100 Ppm Vishay
41C2069
Cmf55, 27.1 Ohm, +/1 Percent, 100 Ppm Vishay 41C2069
CMF55, 27.1 Ohm, +/- 1 Percent, 100 ppm

CMF55, 27.1 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R100FKR6 CMF5527R100FKR6-ND 41C2069
Product Name RES 27.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 27.1 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27.1 ohms 27.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers