Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R100DHEK

Description
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R100DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R100DHEK-ND
Through Hole Resistors CMF5527R100DHEK-ND
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.1 OHM 1/2W 0.5% AXIAL - CMF5527R100DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/2W 0.5% AXIAL
CMF5527R100DHEK
RES 27.1 OHM 1/2W 0.5% AXIAL CMF5527R100DHEK
RES 27.1ohm 1/2W 0.5% AXIAL

RES 27.1ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 27.1 .5% T-2 Ek E3 Vishay - 68P5038 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.1 .5% T-2 Ek E3 Vishay
68P5038
Cmf-55 27.1 .5% T-2 Ek E3 Vishay 68P5038
CMF-55 27.1 .5% T-2 EK e3

CMF-55 27.1 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R100DHEK-ND CMF5527R100DHEK 68P5038
Product Name Through Hole Resistors RES 27.1 OHM 1/2W 0.5% AXIAL Cmf-55 27.1 .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.1 ohms 27.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers