Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R100DHBF

Description
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R100DHBF-ND
Through Hole Resistors CMF5527R100DHBF-ND
27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.1 OHM 1/2W 0.5% AXIAL - CMF5527R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1 OHM 1/2W 0.5% AXIAL
CMF5527R100DHBF
RES 27.1 OHM 1/2W 0.5% AXIAL CMF5527R100DHBF
RES 27.1ohm 1/2W 0.5% AXIAL

RES 27.1ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,27.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2062
Resistor,metal Film,27.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2062
Resistor,Metal Film,27.1Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,27.1Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R100DHBF-ND CMF5527R100DHBF 41C2062
Product Name Through Hole Resistors RES 27.1 OHM 1/2W 0.5% AXIAL Resistor,metal Film,27.1Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27.1 ohms 27.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details