Vishay Intertechnology, Inc. RES 27 OHM 1/2W 5% AXIAL CMF5527R000JKR6

Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 5% AXIAL - CMF5527R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 5% AXIAL
CMF5527R000JKR6
RES 27 OHM 1/2W 5% AXIAL CMF5527R000JKR6
RES 27ohm 1/2W 5% AXIAL

RES 27ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R000JKR6-ND
Through Hole Resistors CMF5527R000JKR6-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27 5% T-1 Re6 Vishay - 68P5034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27 5% T-1 Re6 Vishay
68P5034
Cmf-55 27 5% T-1 Re6 Vishay 68P5034
CMF-55 27 5% T-1 RE6

CMF-55 27 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R000JKR6 CMF5527R000JKR6-ND 68P5034
Product Name RES 27 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 27 5% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers