Vishay Intertechnology, Inc. Through Hole Resistors CMF5527R000JKBF

Description
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527R000JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R000JKBF-ND
Through Hole Resistors CMF5527R000JKBF-ND
27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27 OHM 1/2W 5% AXIAL - CMF5527R000JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 5% AXIAL
CMF5527R000JKBF
RES 27 OHM 1/2W 5% AXIAL CMF5527R000JKBF
RES 27ohm 1/2W 5% AXIAL

RES 27ohm 1/2W 5% AXIAL

Supplier's Site
Resistor,metal Film,27Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay - 41C2061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
41C2061
Resistor,metal Film,27Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay 41C2061
Resistor,Metal Film,27Ohms,250WV,5+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,27Ohms,250WV,5+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527R000JKBF-ND CMF5527R000JKBF 41C2061
Product Name Through Hole Resistors RES 27 OHM 1/2W 5% AXIAL Resistor,metal Film,27Ohms,250Wv,5+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details