Vishay Intertechnology, Inc. RES 27 OHM 1/2W 1% AXIAL CMF5527R000FKRE70

Description
RES 27ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27 OHM 1/2W 1% AXIAL - CMF5527R000FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1/2W 1% AXIAL
CMF5527R000FKRE70
RES 27 OHM 1/2W 1% AXIAL CMF5527R000FKRE70
RES 27ohm 1/2W 1% AXIAL

RES 27ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527R000FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527R000FKRE70-ND
Through Hole Resistors CMF5527R000FKRE70-ND
27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5527R000FKRE70 CMF5527R000FKRE70-ND
Product Name RES 27 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details