Vishay Intertechnology, Inc. RES 27.7K OHM 1/2W 0.1% AXIAL CMF5527K700BEEA70

Description
RES 27.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.7K OHM 1/2W 0.1% AXIAL - CMF5527K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.7K OHM 1/2W 0.1% AXIAL
CMF5527K700BEEA70
RES 27.7K OHM 1/2W 0.1% AXIAL CMF5527K700BEEA70
RES 27.7Kohm 1/2W 0.1% AXIAL

RES 27.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K700BEEA70-ND
Through Hole Resistors CMF5527K700BEEA70-ND
27.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 27.7K .1% T-9 Ea E3 Vishay - 68P5020 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 27.7K .1% T-9 Ea E3 Vishay
68P5020
Cmf-55-70 27.7K .1% T-9 Ea E3 Vishay 68P5020
CMF-55-70 27.7K .1% T-9 EA e3

CMF-55-70 27.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K700BEEA70 CMF5527K700BEEA70-ND 68P5020
Product Name RES 27.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 27.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details