Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 1% AXIAL CMF5527K400FHRE

Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 1% AXIAL - CMF5527K400FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 1% AXIAL
CMF5527K400FHRE
RES 27.4K OHM 1/2W 1% AXIAL CMF5527K400FHRE
RES 27.4Kohm 1/2W 1% AXIAL

RES 27.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400FHRE-ND
Through Hole Resistors CMF5527K400FHRE-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4K 1% T-2 R36 Vishay - 68P5017 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K 1% T-2 R36 Vishay
68P5017
Cmf-55 27.4K 1% T-2 R36 Vishay 68P5017
CMF-55 27.4K 1% T-2 R36

CMF-55 27.4K 1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400FHRE CMF5527K400FHRE-ND 68P5017
Product Name RES 27.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 27.4K 1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details