Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 1% AXIAL CMF5527K400FHR6

Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 1% AXIAL - CMF5527K400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 1% AXIAL
CMF5527K400FHR6
RES 27.4K OHM 1/2W 1% AXIAL CMF5527K400FHR6
RES 27.4Kohm 1/2W 1% AXIAL

RES 27.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400FHR6-ND
Through Hole Resistors CMF5527K400FHR6-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,274Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay - 41C2046 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,274Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
41C2046
Res,metal Film,274Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay 41C2046
RES,Metal Film,274KOhms,250WV, 1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

RES,Metal Film,274KOhms,250WV,1+/-% Tol,-50,50ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400FHR6 CMF5527K400FHR6-ND 41C2046
Product Name RES 27.4K OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,274Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers