Vishay Intertechnology, Inc. Through Hole Resistors CMF5527K400FHEK

Description
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527K400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400FHEK-ND
Through Hole Resistors CMF5527K400FHEK-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5527K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527K400FHEK
Metal Film Resistors - CMF5527K400FHEK
Metal Film Resistors - Through Hole 1/4watt 27.4Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 27.4Kohms 1%

Supplier's Site
Cmf-55 27.4K 1% T-2 Ek E3 Vishay - 68P5016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K 1% T-2 Ek E3 Vishay
68P5016
Cmf-55 27.4K 1% T-2 Ek E3 Vishay 68P5016
CMF-55 27.4K 1% T-2 EK e3

CMF-55 27.4K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400FHEK-ND CMF5527K400FHEK 68P5016
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 27.4K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details