Vishay Precision Group RES 27.4K OHM 1% 50PPM 1/2W CMF5527K400FHEB

Description
RES 27.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 27.4Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1% 50PPM 1/2W - CMF5527K400FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1% 50PPM 1/2W
CMF5527K400FHEB
RES 27.4K OHM 1% 50PPM 1/2W CMF5527K400FHEB
RES 27.4Kohm 1% 50PPM 1/2W

RES 27.4Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF27.4KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4KHFCT-ND
Through Hole Resistors CMF27.4KHFCT-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF27.4KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF27.4KHFTR-ND
Through Hole Resistors CMF27.4KHFTR-ND
27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay
83R8143
Resistor, Metal Film, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay 83R8143
RESISTOR, METAL FILM, 27.4 KOHM, 500 MW, 1%; Resistance:27.4kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 27.4 KOHM, 500 MW, 1%; Resistance:27.4kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay - 68P5015 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay
68P5015
Metal Film Resistor, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay 68P5015
METAL FILM RESISTOR, 27.4 KOHM, 500 MW, 1%; Resistance:27.4kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 27.4 KOHM, 500 MW, 1%; Resistance:27.4kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400FHEB CMF27.4KHFCT-ND 83R8143
Product Name RES 27.4K OHM 1% 50PPM 1/2W Through Hole Resistors Resistor, Metal Film, 27.4 Kohm, 500 Mw, 1%; Resistance Vishay
Resistance Range 27400 ohms 27400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers