Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DHEA

Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 0.5% AXIAL - CMF5527K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.5% AXIAL
CMF5527K400DHEA
RES 27.4K OHM 1/2W 0.5% AXIAL CMF5527K400DHEA
RES 27.4Kohm 1/2W 0.5% AXIAL

RES 27.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400DHEA-ND
Through Hole Resistors CMF5527K400DHEA-ND
27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4K .5% T-2 Ea E3 Vishay - 68P5011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K .5% T-2 Ea E3 Vishay
68P5011
Cmf-55 27.4K .5% T-2 Ea E3 Vishay 68P5011
CMF-55 27.4K .5% T-2 EA e3

CMF-55 27.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400DHEA CMF5527K400DHEA-ND 68P5011
Product Name RES 27.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 27.4K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers