Vishay Intertechnology, Inc. Through Hole Resistors CMF5527K400BHEB

Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527K400BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400BHEB-ND
Through Hole Resistors CMF5527K400BHEB-ND
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5527K400BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527K400BHEB
Metal Film Resistors - CMF5527K400BHEB
Metal Film Resistors - Through Hole 1/4watt 27.4Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 27.4Kohms 0.1%

Supplier's Site
Cmf-55 27.4K .1% T-2 Eb E3 Vishay - 68P5006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K .1% T-2 Eb E3 Vishay
68P5006
Cmf-55 27.4K .1% T-2 Eb E3 Vishay 68P5006
CMF-55 27.4K .1% T-2 EB e3

CMF-55 27.4K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400BHEB-ND CMF5527K400BHEB 68P5006
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 27.4K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details