Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 0.1% AXIAL CMF5527K400BHEA

Description
RES 27.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 0.1% AXIAL - CMF5527K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.1% AXIAL
CMF5527K400BHEA
RES 27.4K OHM 1/2W 0.1% AXIAL CMF5527K400BHEA
RES 27.4Kohm 1/2W 0.1% AXIAL

RES 27.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400BHEA-ND
Through Hole Resistors CMF5527K400BHEA-ND
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.4K .1% T-2 Ea E3 Vishay - 68P5005 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.4K .1% T-2 Ea E3 Vishay
68P5005
Cmf-55 27.4K .1% T-2 Ea E3 Vishay 68P5005
CMF-55 27.4K .1% T-2 EA e3

CMF-55 27.4K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400BHEA CMF5527K400BHEA-ND 68P5005
Product Name RES 27.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 27.4K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details