Vishay Intertechnology, Inc. Through Hole Resistors CMF5527K400BERE

Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527K400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400BERE-ND
Through Hole Resistors CMF5527K400BERE-ND
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5527K400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527K400BERE
Metal Film Resistors - CMF5527K400BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2020
Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2020
Resistor,Metal Film,27.4KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,27.4KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400BERE-ND CMF5527K400BERE 41C2020
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,27.4Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers