Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF5527K400BER870

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5527K400BER870 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5527K400BER870
Vishay/DaleMetal Film Resistors - CMF5527K400BER870
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 27.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 27.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2027
Cmf55, 27.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2027
CMF55, 27.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 27.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5527K400BER870 41C2027
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 27.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers