Vishay Intertechnology, Inc. Through Hole Resistors CMF5527K400BER670

Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5527K400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K400BER670-ND
Through Hole Resistors CMF5527K400BER670-ND
27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4K OHM 1/2W 0.1% AXIAL - CMF5527K400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 0.1% AXIAL
CMF5527K400BER670
RES 27.4K OHM 1/2W 0.1% AXIAL CMF5527K400BER670
RES 27.4Kohm 1/2W 0.1% AXIAL

RES 27.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2023
Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2023
Resistor,Metal Film,274KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,274KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K400BER670-ND CMF5527K400BER670 41C2023
Product Name Through Hole Resistors RES 27.4K OHM 1/2W 0.1% AXIAL Resistor,metal Film,274Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details