Vishay Intertechnology, Inc. Metal Film Resistors - CMF5527K100BER670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5527K100BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527K100BER670
Metal Film Resistors - CMF5527K100BER670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5527K100BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K100BER670-ND
Through Hole Resistors CMF5527K100BER670-ND
27.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,271Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,271Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2012
Resistor,metal Film,271Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2012
Resistor,Metal Film,271KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,271KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K100BER670 CMF5527K100BER670-ND 41C2012
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,271Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details