Vishay Intertechnology, Inc. RES 27.1K OHM 1/2W 0.1% AXIAL CMF5527K100BEEB

Description
RES 27.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 27.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/2W 0.1% AXIAL - CMF5527K100BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/2W 0.1% AXIAL
CMF5527K100BEEB
RES 27.1K OHM 1/2W 0.1% AXIAL CMF5527K100BEEB
RES 27.1Kohm 1/2W 0.1% AXIAL

RES 27.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K100BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K100BEEB-ND
Through Hole Resistors CMF5527K100BEEB-ND
27.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 27.1K .1% T-9 Eb E3 Vishay - 68P4996 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 27.1K .1% T-9 Eb E3 Vishay
68P4996
Cmf-55 27.1K .1% T-9 Eb E3 Vishay 68P4996
CMF-55 27.1K .1% T-9 EB e3

CMF-55 27.1K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K100BEEB CMF5527K100BEEB-ND 68P4996
Product Name RES 27.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 27.1K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details