Vishay Intertechnology, Inc. RES 27K OHM 1/2W 1% AXIAL CMF5527K000FKEB70

Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 1% AXIAL - CMF5527K000FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 1% AXIAL
CMF5527K000FKEB70
RES 27K OHM 1/2W 1% AXIAL CMF5527K000FKEB70
RES 27Kohm 1/2W 1% AXIAL

RES 27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K000FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K000FKEB70-ND
Through Hole Resistors CMF5527K000FKEB70-ND
27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 27K 1% T-1 Eb E3 Vishay - 68P4982 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 27K 1% T-1 Eb E3 Vishay
68P4982
Cmf-55-70 27K 1% T-1 Eb E3 Vishay 68P4982
CMF-55-70 27K 1% T-1 EB e3

CMF-55-70 27K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5527K000FKEB70 CMF5527K000FKEB70-ND 68P4982
Product Name RES 27K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 27K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details