Vishay Intertechnology, Inc. RES 27K OHM 1/2W 1% AXIAL CMF5527K000FHEK

Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 1% AXIAL - CMF5527K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 1% AXIAL
CMF5527K000FHEK
RES 27K OHM 1/2W 1% AXIAL CMF5527K000FHEK
RES 27Kohm 1/2W 1% AXIAL

RES 27Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5527K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K000FHEK-ND
Through Hole Resistors CMF5527K000FHEK-ND
27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5527K000FHEK CMF5527K000FHEK-ND
Product Name RES 27K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details