Vishay Intertechnology, Inc. 2W Resistor CMF5527K000FHBF

Description
Metal Film Resistors 1/2W 27Kohms 1% Product overview: CMF5527K000FHBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5527K000FHBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors 1/2W 27Kohms 1% Product overview: CMF5527K000FHBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5527K000FHBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF5527K000FHBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistors 1/2W 27Kohms 1% Product overview: CMF5527K000FHBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5527K000FHBF can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/2W 27Kohms 1% Product overview: CMF5527K000FHBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5527K000FHBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - CMF5527K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5527K000FHBF
Metal Film Resistors - CMF5527K000FHBF
Metal Film Resistors - Through Hole 1/4watt 27Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 27Kohms 1%

Supplier's Site
Through Hole Resistors - CMF5527K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5527K000FHBF-ND
Through Hole Resistors CMF5527K000FHBF-ND
27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay - 90B6182 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay
90B6182
Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay 90B6182
CMF55, 27 kOhm, +/- 1 Percent, 50 ppm

CMF55, 27 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5527K000FHBF CMF5527K000FHBF CMF5527K000FHBF-ND 90B6182
Product Name 2W Resistor Metal Film Resistors - Through Hole Resistors Cmf55, 27 Kohm, +/1 Percent, 50 Ppm Vishay
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details