Vishay Intertechnology, Inc. RES 277K OHM 1/2W 0.1% AXIAL CMF55277K00BHEA

Description
RES 277Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 277Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 277K OHM 1/2W 0.1% AXIAL - CMF55277K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 277K OHM 1/2W 0.1% AXIAL
CMF55277K00BHEA
RES 277K OHM 1/2W 0.1% AXIAL CMF55277K00BHEA
RES 277Kohm 1/2W 0.1% AXIAL

RES 277Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55277K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55277K00BHEA-ND
Through Hole Resistors CMF55277K00BHEA-ND
277 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

277 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 277K .1% T-2 Ea E3 Vishay - 68P5149 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 277K .1% T-2 Ea E3 Vishay
68P5149
Cmf-55 277K .1% T-2 Ea E3 Vishay 68P5149
CMF-55 277K .1% T-2 EA e3

CMF-55 277K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55277K00BHEA CMF55277K00BHEA-ND 68P5149
Product Name RES 277K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 277K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 277000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details