Vishay Intertechnology, Inc. RES 275 OHM 1/2W 0.1% AXIAL CMF55275R00BHBF

Description
RES 275ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 275ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 275 OHM 1/2W 0.1% AXIAL - CMF55275R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 275 OHM 1/2W 0.1% AXIAL
CMF55275R00BHBF
RES 275 OHM 1/2W 0.1% AXIAL CMF55275R00BHBF
RES 275ohm 1/2W 0.1% AXIAL

RES 275ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55275R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55275R00BHBF-ND
Through Hole Resistors CMF55275R00BHBF-ND
275 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

275 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 275 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C2173 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 275 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C2173
Cmf55, 275 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C2173
CMF55, 275 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 275 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55275R00BHBF CMF55275R00BHBF-ND 41C2173
Product Name RES 275 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 275 Ohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 275 ohms 275 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details