Vishay Precision Group Cmf-55-70 274 1% T-1 Re8 Vishay CMF55274R00FKR870

Description
CMF-55-70 274 1% T-1 RE8
Description
CMF-55-70 274 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 274 1% T-1 Re8 Vishay - 68P5142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 274 1% T-1 Re8 Vishay
68P5142
Cmf-55-70 274 1% T-1 Re8 Vishay 68P5142
CMF-55-70 274 1% T-1 RE8

CMF-55-70 274 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P5142
Product Name Cmf-55-70 274 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details