Vishay Intertechnology, Inc. Through Hole Resistors CMF55274R00FKR6

Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00FKR6-ND
Through Hole Resistors CMF55274R00FKR6-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274 OHM 1/2W 1% AXIAL - CMF55274R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 1% AXIAL
CMF55274R00FKR6
RES 274 OHM 1/2W 1% AXIAL CMF55274R00FKR6
RES 274ohm 1/2W 1% AXIAL

RES 274ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2171
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2171
Resistor,Metal Film,274Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,274Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00FKR6-ND CMF55274R00FKR6 41C2171
Product Name Through Hole Resistors RES 274 OHM 1/2W 1% AXIAL Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details