Vishay Intertechnology, Inc. RES 274 OHM 1/2W 1% AXIAL CMF55274R00FKEB

Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 1% AXIAL - CMF55274R00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 1% AXIAL
CMF55274R00FKEB
RES 274 OHM 1/2W 1% AXIAL CMF55274R00FKEB
RES 274ohm 1/2W 1% AXIAL

RES 274ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274R00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00FKEB-ND
Through Hole Resistors CMF55274R00FKEB-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274 1% T-1 Eb E3 Vishay - 48P6447 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274 1% T-1 Eb E3 Vishay
48P6447
Cmf-55 274 1% T-1 Eb E3 Vishay 48P6447
CMF-55 274 1% T-1 EB e3

CMF-55 274 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00FKEB CMF55274R00FKEB-ND 48P6447
Product Name RES 274 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 274 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details