Vishay Intertechnology, Inc. RES 274 OHM 1/2W 1% AXIAL CMF55274R00FKEA

Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 1% AXIAL - CMF55274R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 1% AXIAL
CMF55274R00FKEA
RES 274 OHM 1/2W 1% AXIAL CMF55274R00FKEA
RES 274ohm 1/2W 1% AXIAL

RES 274ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00FKEA-ND
Through Hole Resistors CMF55274R00FKEA-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274 1% T-1 Ea E3 Vishay - 48P6446 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274 1% T-1 Ea E3 Vishay
48P6446
Cmf-55 274 1% T-1 Ea E3 Vishay 48P6446
CMF-55 274 1% T-1 EA e3

CMF-55 274 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00FKEA CMF55274R00FKEA-ND 48P6446
Product Name RES 274 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 274 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details