Vishay Intertechnology, Inc. Through Hole Resistors CMF55274R00FKBF

Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00FKBF-ND
Through Hole Resistors CMF55274R00FKBF-ND
274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,274,1%,100PPM,BULK - CMF55274R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,274,1%,100PPM,BULK
CMF55274R00FKBF
METAL FILM,1/8W,274,1%,100PPM,BULK CMF55274R00FKBF
METAL FILM,1/8W,274,1%,100 PPM,BULK

METAL FILM,1/8W,274,1%,100PPM,BULK

Supplier's Site
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C2170 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C2170
Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C2170
Resistor,Metal Film,274Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,274Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00FKBF-ND CMF55274R00FKBF 41C2170
Product Name Through Hole Resistors METAL FILM,1/8W,274,1%,100PPM,BULK Resistor,metal Film,274Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details