Vishay Precision Group Cmf55, 274 Ohm, +/0.5 Percent, 50 Ppm Vishay CMF55274R00DHWF

Description
CMF55, 274 Ohm, +/- 0.5 Percent, 50 ppm
Description
CMF55, 274 Ohm, +/- 0.5 Percent, 50 ppm

Suppliers

Company
Product
Description
Supplier Links
Cmf55, 274 Ohm, +/0.5 Percent, 50 Ppm Vishay - 41C2169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 274 Ohm, +/0.5 Percent, 50 Ppm Vishay
41C2169
Cmf55, 274 Ohm, +/0.5 Percent, 50 Ppm Vishay 41C2169
CMF55, 274 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 274 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41C2169
Product Name Cmf55, 274 Ohm, +/0.5 Percent, 50 Ppm Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details