Vishay Intertechnology, Inc. RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHEB

Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 0.5% AXIAL - CMF55274R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 0.5% AXIAL
CMF55274R00DHEB
RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHEB
RES 274ohm 1/2W 0.5% AXIAL

RES 274ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00DHEB-ND
Through Hole Resistors CMF55274R00DHEB-ND
274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274 .5% T-2 Eb E3 Vishay - 68P5129 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274 .5% T-2 Eb E3 Vishay
68P5129
Cmf-55 274 .5% T-2 Eb E3 Vishay 68P5129
CMF-55 274 .5% T-2 EB e3

CMF-55 274 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00DHEB CMF55274R00DHEB-ND 68P5129
Product Name RES 274 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 274 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers