Vishay Intertechnology, Inc. RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHBF

Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/2W 0.5% AXIAL - CMF55274R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 0.5% AXIAL
CMF55274R00DHBF
RES 274 OHM 1/2W 0.5% AXIAL CMF55274R00DHBF
RES 274ohm 1/2W 0.5% AXIAL

RES 274ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00DHBF-ND
Through Hole Resistors CMF55274R00DHBF-ND
274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C2165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C2165
Resistor,metal Film,274Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C2165
Resistor,Metal Film,274Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,274Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00DHBF CMF55274R00DHBF-ND 41C2165
Product Name RES 274 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,274Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers