Vishay Precision Group Metal Film Resistors - CMF55274R00BHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55274R00BHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55274R00BHR8
Metal Film Resistors - CMF55274R00BHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 274 Ohm, +/0.1 Percent, 50 Ppm Vishay - 41C2163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 274 Ohm, +/0.1 Percent, 50 Ppm Vishay
41C2163
Cmf55, 274 Ohm, +/0.1 Percent, 50 Ppm Vishay 41C2163
CMF55, 274 Ohm, +/- 0.1 Percent, 50 ppm

CMF55, 274 Ohm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55274R00BHR8 41C2163
Product Name Metal Film Resistors - Cmf55, 274 Ohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details