Vishay Intertechnology, Inc. Through Hole Resistors CMF55274R00BHBF

Description
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00BHBF-ND
Through Hole Resistors CMF55274R00BHBF-ND
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274 OHM 1/2W 0.1% AXIAL - CMF55274R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 0.1% AXIAL
CMF55274R00BHBF
RES 274 OHM 1/2W 0.1% AXIAL CMF55274R00BHBF
RES 274ohm 1/2W 0.1% AXIAL

RES 274ohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C2159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C2159
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C2159
Resistor,Metal Film,274Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,274Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00BHBF-ND CMF55274R00BHBF 41C2159
Product Name Through Hole Resistors RES 274 OHM 1/2W 0.1% AXIAL Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details