Vishay Intertechnology, Inc. Through Hole Resistors CMF55274R00BEBF

Description
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274R00BEBF-ND
Through Hole Resistors CMF55274R00BEBF-ND
274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274 OHM 1/2W 0.1% AXIAL - CMF55274R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/2W 0.1% AXIAL
CMF55274R00BEBF
RES 274 OHM 1/2W 0.1% AXIAL CMF55274R00BEBF
RES 274ohm 1/2W 0.1% AXIAL

RES 274ohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C2154
Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C2154
Resistor,Metal Film,274Ohms,250WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,274Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274R00BEBF-ND CMF55274R00BEBF 41C2154
Product Name Through Hole Resistors RES 274 OHM 1/2W 0.1% AXIAL Resistor,metal Film,274Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers