Vishay Precision Group Metal Film Resistors - CMF55274K00FKR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55274K00FKR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55274K00FKR770
Metal Film Resistors - CMF55274K00FKR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 274K 1% T-1 Re7 Vishay - 68P5119 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 274K 1% T-1 Re7 Vishay
68P5119
Cmf-55-70 274K 1% T-1 Re7 Vishay 68P5119
CMF-55-70 274K 1% T-1 RE7

CMF-55-70 274K 1% T-1 RE7

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55274K00FKR770 68P5119
Product Name Metal Film Resistors - Cmf-55-70 274K 1% T-1 Re7 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details