Vishay Intertechnology, Inc. Through Hole Resistors CMF55274K00FKEA70

Description
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55274K00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00FKEA70-ND
Through Hole Resistors CMF55274K00FKEA70-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 274K OHM 1/2W 1% AXIAL - CMF55274K00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 1% AXIAL
CMF55274K00FKEA70
RES 274K OHM 1/2W 1% AXIAL CMF55274K00FKEA70
RES 274Kohm 1/2W 1% AXIAL

RES 274Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 274K 1% T-1 Ea E3 Vishay - 68P5113 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 274K 1% T-1 Ea E3 Vishay
68P5113
Cmf-55-70 274K 1% T-1 Ea E3 Vishay 68P5113
CMF-55-70 274K 1% T-1 EA e3

CMF-55-70 274K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00FKEA70-ND CMF55274K00FKEA70 68P5113
Product Name Through Hole Resistors RES 274K OHM 1/2W 1% AXIAL Cmf-55-70 274K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details