RES 274K OHM 1/2W 1% AXIAL Product overview: CMF55274K00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55274K00FHEB can be used for catalog matching and distributor lookup.
Metal Film Resistors - Through Hole 1/4watt 274Kohms 1%
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-CMF55274K00FHEB | CMF55274K00FHEB | CMF274KHFTR-ND |
| Product Name | 2W Resistor | Metal Film Resistors - | Through Hole Resistors |
| Resistance Range | 274000 ohms | 274000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts | ||
| Standards and Certifications | RoHS |