Vishay Intertechnology, Inc. RES 274K OHM 1/2W 1% AXIAL CMF55274K00FHEA

Description
RES 274Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/2W 1% AXIAL - CMF55274K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 1% AXIAL
CMF55274K00FHEA
RES 274K OHM 1/2W 1% AXIAL CMF55274K00FHEA
RES 274Kohm 1/2W 1% AXIAL

RES 274Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00FHEA-ND
Through Hole Resistors CMF55274K00FHEA-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 274K 1% T-2 Ea E3 Vishay - 68P5110 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 274K 1% T-2 Ea E3 Vishay
68P5110
Cmf-55 274K 1% T-2 Ea E3 Vishay 68P5110
CMF-55 274K 1% T-2 EA e3

CMF-55 274K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00FHEA CMF55274K00FHEA-ND 68P5110
Product Name RES 274K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 274K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details