Vishay Intertechnology, Inc. RES 274K OHM 1/2W 1% AXIAL CMF55274K00FEBF

Description
RES 274Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/2W 1% AXIAL - CMF55274K00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 1% AXIAL
CMF55274K00FEBF
RES 274K OHM 1/2W 1% AXIAL CMF55274K00FEBF
RES 274Kohm 1/2W 1% AXIAL

RES 274Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274K00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00FEBF-ND
Through Hole Resistors CMF55274K00FEBF-ND
274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 41C2139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
41C2139
Resistor,metal Film,274Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 41C2139
Resistor,Metal Film,274KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,274KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00FEBF CMF55274K00FEBF-ND 41C2139
Product Name RES 274K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,274Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details