Vishay Intertechnology, Inc. RES 274K OHM 1/2W 0.25% AXIAL CMF55274K00CEBF

Description
RES 274Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1/2W 0.25% AXIAL - CMF55274K00CEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1/2W 0.25% AXIAL
CMF55274K00CEBF
RES 274K OHM 1/2W 0.25% AXIAL CMF55274K00CEBF
RES 274Kohm 1/2W 0.25% AXIAL

RES 274Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55274K00CEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55274K00CEBF-ND
Through Hole Resistors CMF55274K00CEBF-ND
274 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,274Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay - 41C2134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,274Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
41C2134
Resistor,metal Film,274Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay 41C2134
Resistor,Metal Film,274KOhms,250WV, .25+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,274KOhms,250WV,.25+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55274K00CEBF CMF55274K00CEBF-ND 41C2134
Product Name RES 274K OHM 1/2W 0.25% AXIAL Through Hole Resistors Resistor,metal Film,274Kohms,250Wv,.25+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details