Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55274K00BER8

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55274K00BER8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55274K00BER8
Vishay/DaleMetal Film Resistors - CMF55274K00BER8
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 274 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C2126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 274 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C2126
Cmf55, 274 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C2126
CMF55, 274 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 274 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55274K00BER8 41C2126
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 274 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details