Vishay Intertechnology, Inc. RES 271K OHM 1/2W 0.25% AXIAL CMF55271K00CERE

Description
RES 271Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 271Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 271K OHM 1/2W 0.25% AXIAL - CMF55271K00CERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 271K OHM 1/2W 0.25% AXIAL
CMF55271K00CERE
RES 271K OHM 1/2W 0.25% AXIAL CMF55271K00CERE
RES 271Kohm 1/2W 0.25% AXIAL

RES 271Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55271K00CERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55271K00CERE-ND
Through Hole Resistors CMF55271K00CERE-ND
271 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

271 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 271K .25% T-9 R36 Vishay - 68P5085 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 271K .25% T-9 R36 Vishay
68P5085
Cmf-55 271K .25% T-9 R36 Vishay 68P5085
CMF-55 271K .25% T-9 R36

CMF-55 271K .25% T-9 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55271K00CERE CMF55271K00CERE-ND 68P5085
Product Name RES 271K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 271K .25% T-9 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 271000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details