Vishay Intertechnology, Inc. Through Hole Resistors CMF55270R00JKR6

Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55270R00JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00JKR6-ND
Through Hole Resistors CMF55270R00JKR6-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 270 OHM 1/2W 5% AXIAL - CMF55270R00JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 5% AXIAL
CMF55270R00JKR6
RES 270 OHM 1/2W 5% AXIAL CMF55270R00JKR6
RES 270ohm 1/2W 5% AXIAL

RES 270ohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 270 5% T-1 Re6 Vishay - 68P5078 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270 5% T-1 Re6 Vishay
68P5078
Cmf-55 270 5% T-1 Re6 Vishay 68P5078
CMF-55 270 5% T-1 RE6

CMF-55 270 5% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00JKR6-ND CMF55270R00JKR6 68P5078
Product Name Through Hole Resistors RES 270 OHM 1/2W 5% AXIAL Cmf-55 270 5% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers