RES 270ohm 1/2W 5% AXIAL
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF55270R00JKEK | CMF55270R00JKEK-ND |
| Product Name | RES 270 OHM 1/2W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 270 ohms | 270 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.6000 watts |
| Configuration | Single Resistor |