Vishay Intertechnology, Inc. RES 270 OHM 1/2W 2% AXIAL CMF55270R00GKEK

Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 2% AXIAL - CMF55270R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 2% AXIAL
CMF55270R00GKEK
RES 270 OHM 1/2W 2% AXIAL CMF55270R00GKEK
RES 270ohm 1/2W 2% AXIAL

RES 270ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55270R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00GKEK-ND
Through Hole Resistors CMF55270R00GKEK-ND
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55270R00GKEK CMF55270R00GKEK-ND
Product Name RES 270 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details