Vishay Intertechnology, Inc. RES 270 OHM 1/2W 2% AXIAL CMF55270R00GKBF

Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 2% AXIAL - CMF55270R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 2% AXIAL
CMF55270R00GKBF
RES 270 OHM 1/2W 2% AXIAL CMF55270R00GKBF
RES 270ohm 1/2W 2% AXIAL

RES 270ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF55270R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00GKBF-ND
Through Hole Resistors CMF55270R00GKBF-ND
270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 270 2% T-1 B14 Vishay - 68P5071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270 2% T-1 B14 Vishay
68P5071
Cmf-55 270 2% T-1 B14 Vishay 68P5071
CMF-55 270 2% T-1 B14

CMF-55 270 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00GKBF CMF55270R00GKBF-ND 68P5071
Product Name RES 270 OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 270 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details