Vishay Intertechnology, Inc. RES 270 OHM 1/2W 1% AXIAL CMF55270R00FKRE

Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 1% AXIAL - CMF55270R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 1% AXIAL
CMF55270R00FKRE
RES 270 OHM 1/2W 1% AXIAL CMF55270R00FKRE
RES 270ohm 1/2W 1% AXIAL

RES 270ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55270R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55270R00FKRE-ND
Through Hole Resistors CMF55270R00FKRE-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 270 1% T-1 R36 Vishay - 68P5068 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 270 1% T-1 R36 Vishay
68P5068
Cmf-55 270 1% T-1 R36 Vishay 68P5068
CMF-55 270 1% T-1 R36

CMF-55 270 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00FKRE CMF55270R00FKRE-ND 68P5068
Product Name RES 270 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 270 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details