Vishay Intertechnology, Inc. RES 270 OHM 1/2W 1% AXIAL CMF55270R00FKR6

Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 1% AXIAL - CMF55270R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 1% AXIAL
CMF55270R00FKR6
RES 270 OHM 1/2W 1% AXIAL CMF55270R00FKR6
RES 270ohm 1/2W 1% AXIAL

RES 270ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55270R00FKR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55270R00FKR6TR-ND
Through Hole Resistors 541-CMF55270R00FKR6TR-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55270R00FKR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55270R00FKR6CT-ND
Through Hole Resistors 541-CMF55270R00FKR6CT-ND
270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 270 Ohm, +/1 Percent, 100 Ppm Vishay - 41C2101 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 270 Ohm, +/1 Percent, 100 Ppm Vishay
41C2101
Cmf55, 270 Ohm, +/1 Percent, 100 Ppm Vishay 41C2101
CMF55, 270 Ohm, +/- 1 Percent, 100 ppm

CMF55, 270 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55270R00FKR6 541-CMF55270R00FKR6TR-ND 41C2101
Product Name RES 270 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 270 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details